Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 5mm, .197in |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Barrel Inside Diameter | 4.5mm, .177in |
Overall Length | 32.33mm, 1.273in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-049 |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 8Hd 10 Rohs Compliant: Yes |Amp Te Connectivity 331414 | Newark Electronics |
Ring Tongue Terminal 8AWG 32.33mm 14.91mm Tin Loose Piece | Avnet America |
SOLISTRAND TERMINAL, SOLIS R 8HD 10 | TE Connectivity 331414 | RS Americas |
Where can I find additional details, specifications and documents for a 331414?
Additional datasheets, footprints and schematics for 331414 are listed on our Part Details page. You can also find images and similar parts to 331414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331414 fall under?
The 331414 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331414 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331414 you can contact the distributor directly for product support, shipping queries etc.
Is the 331414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331414 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 331414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331414 often in real-time on the comparison pages.
What if I can't find stock of 331414?
You can fill out our help required form which you can use to request a quote for 331414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.