Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .188g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, .1 – .41mm², 26 – 22AWG |
Overall Length | 13.82mm, .544in |
Barrel Inside Diameter | .031in, .787mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLISTRAND RING 26-22 #6 | Heilind Electronics |
SOLISTRAND RING 26-22 #6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .1 – .41 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 26 – 22 AWG .1 – .41 mm² 202 – 810 CMA | Ring Terminal | Part Number: 331401 | Internal Number: 331401 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 22Awg | Newark Electronics |
Ring Tongue Terminal 22-26AWG 13.82mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 331401?
Additional datasheets, footprints and schematics for 331401 are listed on our Part Details page. You can also find images and similar parts to 331401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331401 fall under?
The 331401 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331401 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331401 you can contact the distributor directly for product support, shipping queries etc.
Is the 331401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331401 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 331401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331401 often in real-time on the comparison pages.
What if I can't find stock of 331401?
You can fill out our help required form which you can use to request a quote for 331401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.