Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Plating Material | Silver |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Grade | Military |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 62A, RG 59A, RG 59, RG 59B, RG 62B, RG 62 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors D.C. JACK 50 OHM | Sager |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 331351?
Additional datasheets, footprints and schematics for 331351 are listed on our Part Details page. You can also find images and similar parts to 331351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331351 fall under?
The 331351 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 331351 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331351 you can contact the distributor directly for product support, shipping queries etc.
Is the 331351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331351 have stock available?
Authorised distributors including Avnet America, Sager, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 331351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331351 often in real-time on the comparison pages.
What if I can't find stock of 331351?
You can fill out our help required form which you can use to request a quote for 331351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.