Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 5.16" |
---|---|
External Height - Metric | 131mm |
External Diameter - Imperial | 0.43" |
External Diameter - Metric | 11mm |
External Width - Imperial | 0.43" |
External Width - Metric | 11mm |
Handle Material | Aluminium |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 75kg |
Colour | Plain Anodised Aluminium |
External Length / Height | 131mm |
External Width | 11mm |
Fixing Centres | 120mm |
Height | 131mm |
Material | Aluminium |
Overall Height | 40mm |
Overall Width | 11mm |
Thread Size | M5 x 12 |
HANDLE, CURVED, PLAIN, 120MM | element14 |
Handle | Transfer Multisort Elektronik |
Handle, Curved, Plain, 120Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3313.1201?
Additional datasheets, footprints and schematics for 3313.1201 are listed on our Part Details page. You can also find images and similar parts to 3313.1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3313.1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3313.1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3313.1201 fall under?
The 3313.1201 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3313.1201 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3313.1201 you can contact the distributor directly for product support, shipping queries etc.
Is the 3313.1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3313.1201 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3313.1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3313.1201 often in real-time on the comparison pages.
What if I can't find stock of 3313.1201?
You can fill out our help required form which you can use to request a quote for 3313.1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.