Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
980
in stock
|
Buy Now | |
RS Americas
from US$3.19
|
200
in stock
|
Buy Now | |
RS
from US$1.40
|
-
|
Buy Now | |
Newark Electronics
from US$22.36
|
-
|
Buy Now | |
element14
from US$26.93
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 12Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.4mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Conductor Make-up | 7 / 36 |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Outer Diameter | 5.4mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.45mm |
Test Voltage | 600V |
Wire Size | 28AWG |
Status: | Unknown |
---|---|
Series: | 3300 Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 47cu.ft/min |
Flow Rate - Metric | 80m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3300 Series |
Power Rating | 2.4W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 92mm x 92mm x 32mm |
FAN, 92MM, 12VDC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
350 - Dc Miliamps |Shurite Meters 3312 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rivet | Transfer Multisort Elektronik |
Clip, Key Hole | Carlton-Bates |
Screws & Fasteners KEY HOLE CLIP-BLK .312X.158X.156 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3312?
Additional datasheets, footprints and schematics for 3312 are listed on our Part Details page. You can also find images and similar parts to 3312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3312 fall under?
The 3312 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3312 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3312 you can contact the distributor directly for product support, shipping queries etc.
Is the 3312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3312 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 3312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3312 often in real-time on the comparison pages.
What if I can't find stock of 3312?
You can fill out our help required form which you can use to request a quote for 3312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.