Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Time Min | 99999.9h |
---|---|
Time Max | 0s |
Character Size | 0.28" |
Signal Input Type | Hours and 1/10ths |
RoHS Compliant | Yes |
Digital Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 3311-1020?
Additional datasheets, footprints and schematics for 3311-1020 are listed on our Part Details page. You can also find images and similar parts to 3311-1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3311-1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3311-1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3311-1020 fall under?
The 3311-1020 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 3311-1020 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3311-1020 you can contact the distributor directly for product support, shipping queries etc.
Is the 3311-1020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3311-1020 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3311-1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3311-1020 often in real-time on the comparison pages.
What if I can't find stock of 3311-1020?
You can fill out our help required form which you can use to request a quote for 3311-1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.