Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Alloy | 99 1 Sn Cu |
---|---|
Melting Temperature | 227°C |
Density | 7.3g/mm³ |
Weight - Metric | 200g |
Weight - Imperial | 7.055oz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material Composition | Sn99Cu1+ML (Co Ni Ce Fe) |
Weight | 200g |
SOLDER BAR, TRIANGULAR, FLOWTIN TC | element14 |
Solder Bar, 7.3 G/Mm3, 227 C, 200 G Rohs Compliant: Yes |Stannol 331030 | Newark Electronics |
Where can I find additional details, specifications and documents for a 331030?
Additional datasheets, footprints and schematics for 331030 are listed on our Part Details page. You can also find images and similar parts to 331030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331030 fall under?
The 331030 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to 331030 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331030 you can contact the distributor directly for product support, shipping queries etc.
Is the 331030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331030 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 331030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331030 often in real-time on the comparison pages.
What if I can't find stock of 331030?
You can fill out our help required form which you can use to request a quote for 331030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.