Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 14.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | Y |
External Length / Height | 14mm |
Height | 14mm |
Knob / Dial - Diameter Metric | 14.5mm |
Knob / Dial Height - Metric | 14mm |
Shaft Diameter - Metric | 6mm |
Spindle Diameter | 6mm |
Collet attachment with marking.This text is machine translated. | Conrad |
Knob, Fluted, 14.5Mm Diameter | Newark Electronics |
KNOB, FLUTED, 14.5MM DIAMETER | element14 |
Mentor Plastic rotary knob with line 14.5mm Black Plastic White Indication Line | Distrelec |
Where can I find additional details, specifications and documents for a 331.61?
Additional datasheets, footprints and schematics for 331.61 are listed on our Part Details page. You can also find images and similar parts to 331.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331.61 fall under?
The 331.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 331.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 331.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331.61 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 331.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331.61 often in real-time on the comparison pages.
What if I can't find stock of 331.61?
You can fill out our help required form which you can use to request a quote for 331.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.