Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.78
|
81
in stock
|
Buy Now | |
element14
from US$2.40
|
25
in stock
|
Buy Now | |
Farnell
from US$1.24
|
25
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$25.86
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$2.25
|
-
|
Buy Now | |
Sager
from US$416.37
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hinged Round Female |
Body Length | - |
Product Range | - |
Overall Length | 31.8mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
STANDOFF, HINGED ROUND FEMALE, 31.8MM | element14 |
Standoff, Female-Female, Hinged Threaded, 6-32 Thread, 1.250 Length | Keystone Electronics 331 | RS Americas |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 331?
Additional datasheets, footprints and schematics for 331 are listed on our Part Details page. You can also find images and similar parts to 331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331 fall under?
The 331 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 331 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331 you can contact the distributor directly for product support, shipping queries etc.
Is the 331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331 often in real-time on the comparison pages.
What if I can't find stock of 331?
You can fill out our help required form which you can use to request a quote for 331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.