Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 12.703g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Overall Length | 1.184in, 30.07mm |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Terminal Features | Sheared |
Stud Size | 1/4, M6 |
Support Style | Non - Insulation Support |
Shape Description | RING-051 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 330969 | Internal Number: 330969 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M6, Crimp | Newark Electronics |
Ring Tongue Terminal 6AWG 30.07mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 6Hd 1/4 | TE Connectivity 330969 | RS Americas |
Where can I find additional details, specifications and documents for a 330969?
Additional datasheets, footprints and schematics for 330969 are listed on our Part Details page. You can also find images and similar parts to 330969 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330969 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330969 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330969 fall under?
The 330969 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330969 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330969 you can contact the distributor directly for product support, shipping queries etc.
Is the 330969 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330969 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 330969.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330969 often in real-time on the comparison pages.
What if I can't find stock of 330969?
You can fill out our help required form which you can use to request a quote for 330969 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.