Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .949in, 24.1mm |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .177in, 4.5mm |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 8Hd 1/4 Rohs Compliant: Yes |Amp Te Connectivity 330968 | Newark Electronics |
Ring Tongue Terminal 8AWG 24.1mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8Hd 1/4 | TE Connectivity 330968 | RS Americas |
Special Order: TERMINAL,SOLIS R 8HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 330968 | Internal Number: 330968 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 330968?
Additional datasheets, footprints and schematics for 330968 are listed on our Part Details page. You can also find images and similar parts to 330968 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330968 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330968 fall under?
The 330968 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330968 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330968 you can contact the distributor directly for product support, shipping queries etc.
Is the 330968 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330968 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 330968.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330968 often in real-time on the comparison pages.
What if I can't find stock of 330968?
You can fill out our help required form which you can use to request a quote for 330968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.