Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.59
|
3,021
in stock
|
Buy Now | |
Rapid Electronics
from US$6.87
|
3,021
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
3,021
in stock
|
Buy Now | |
Distrelec
from US$6.14
|
3,021
in stock
|
Buy Now | |
Avnet America
from US$5.76
|
-
|
Buy Now | |
RS Americas
from US$2,422.85
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Weight per Piece | 12.303g |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 33100 – 52600CMA, .3 – 1.3mm² |
Wire Insulation Diameter (Max) | .443in, 11.252mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Overall Length | 40.69mm, 1.602in |
Wire Insulation Diameter | 11.252mm, .443in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Insulated | Yes |
Shape Description | RING-047 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals Pvc-Ring 2/0 Awg #1/4 M6+ |Amp Te Connectivity 330966 | Newark Electronics |
Terminals PVC-RING 2/0 AWG #1/4 M6+ | Rapid Electronics |
TE Connectivity TERMINAL T-N R 4 HD 1/4 Terminals PVC-RI | Distrelec |
Ring Tongue Terminal (2/0)AWG 40.69mm 12.7mm Tin Loose Piece | Avnet America |
TERMINAL,T-N R, 4 HD 1/4 | Farnell |
Where can I find additional details, specifications and documents for a 330966?
Additional datasheets, footprints and schematics for 330966 are listed on our Part Details page. You can also find images and similar parts to 330966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330966 fall under?
The 330966 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330966 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330966 you can contact the distributor directly for product support, shipping queries etc.
Is the 330966 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330966 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 330966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330966 often in real-time on the comparison pages.
What if I can't find stock of 330966?
You can fill out our help required form which you can use to request a quote for 330966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.