Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 2 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.7mm, .264in |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Interface | Twin Threaded |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Twin Thd Rec Pc Board Adapter Rohs Compliant: No |Amp Te Connectivity 330873 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 330873?
Additional datasheets, footprints and schematics for 330873 are listed on our Part Details page. You can also find images and similar parts to 330873 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330873 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330873 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330873 fall under?
The 330873 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 330873 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330873 you can contact the distributor directly for product support, shipping queries etc.
Is the 330873 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330873 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 330873.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330873 often in real-time on the comparison pages.
What if I can't find stock of 330873?
You can fill out our help required form which you can use to request a quote for 330873 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.