Status: | Unknown |
---|---|
Series: | APD Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
TTI Europe
from US$1.10
|
10,694
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
Heilind Electronics
from US$1.01
|
-
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
-
|
Buy Now | |
Heilind Electronics Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | APD Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact PIN Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 330-8672-019?
Additional datasheets, footprints and schematics for 330-8672-019 are listed on our Part Details page. You can also find images and similar parts to 330-8672-019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330-8672-019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330-8672-019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330-8672-019 fall under?
The 330-8672-019 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 330-8672-019 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330-8672-019 you can contact the distributor directly for product support, shipping queries etc.
Is the 330-8672-019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330-8672-019 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 330-8672-019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330-8672-019 often in real-time on the comparison pages.
What if I can't find stock of 330-8672-019?
You can fill out our help required form which you can use to request a quote for 330-8672-019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.