Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E91068-000,
AMP-0-0330830-0 |
Body Material | Copper |
---|---|
Body Plating Material | Silver |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Silver |
Crimp Type | Dual |
RF Connector Center Contact Material | Bronze |
Panel Thickness (Recommended) | .1in, 2.54mm |
RF Connector Mated Outer Diameter (Approximate) | .405in, 10.278mm |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Operating Frequency | .3GHz |
Dielectric Material | Polypropylene |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | UHF |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Cable Type | RG 8A, RG 213, RG 8 |
330830 Rohs Compliant: Yes |Amp Te Connectivity 330830 | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 330830?
Additional datasheets, footprints and schematics for 330830 are listed on our Part Details page. You can also find images and similar parts to 330830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330830 fall under?
The 330830 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 330830 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330830 you can contact the distributor directly for product support, shipping queries etc.
Is the 330830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330830 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 330830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330830 often in real-time on the comparison pages.
What if I can't find stock of 330830?
You can fill out our help required form which you can use to request a quote for 330830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.