Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
330815-000,
3-1192499-1 |
Conductor Material | Nickel-Coated Copper |
---|---|
Jacket Color | White |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Strands | 133 |
Number of Conductors | 1 |
Wire Size | 8AWG |
Wire Diameter | .2159in, 5.486mm |
Strand Size | 29AWG |
Conductor Diameter | .3696in, 9.39mm |
Voltage Rating | 600VAC |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
Cable Insulation Style | Double |
Operating Temperature Range | -65 – 200°C |
Power Cable 8AWG Nickel Coated Copper White 600Vac | Avnet America |
Hook-up Wire CMC-0553-8-9 | Sager |
Where can I find additional details, specifications and documents for a 330815-000?
Additional datasheets, footprints and schematics for 330815-000 are listed on our Part Details page. You can also find images and similar parts to 330815-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330815-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330815-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330815-000 fall under?
The 330815-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 330815-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330815-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 330815-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330815-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 330815-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330815-000 often in real-time on the comparison pages.
What if I can't find stock of 330815-000?
You can fill out our help required form which you can use to request a quote for 330815-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.