Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
11,077
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
9,895
in stock
|
Buy Now | |
element14
from US$0.62
|
2,001
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,001
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
256
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Type 2 |
---|---|
Face | Double |
Plating Material | Nickel, Copper |
Slotted | Yes |
Terminal Type | Barrel |
Barrel Wire Size | 12 – 10AWG, 3 – 6mm² |
Packaging Method | Box |
Packaging Quantity | 500 |
Foil Thickness (Max) | .03in, .76mm |
FOIL TERMINAL AWG12-10 | TTI Europe |
Crimp barrel-foil 27 mm L, 3.3-5.2sq.mm | RS |
Open Barrel Splice, 12-10Awg, Crimp | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM | element14 |
TE Connectivity Terminals TERMINAL TERMI-FOIL | Distrelec |
Barrel Terminal 10-12AWG 27.12mm 11.53mm Nickel | Avnet America |
Connector SPLICE 10-12 AWG TERMI-FOIL | TE Connectivity 330716 | RS Americas |
Special Order: TERMINAL,TERMI-FOIL 12-10 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 2 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Nickel Barrel Type 2 .03" .76 mm | Foil Terminal | Part Number: 330716 | Internal Number: 330716 | Nickel | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 330716?
Additional datasheets, footprints and schematics for 330716 are listed on our Part Details page. You can also find images and similar parts to 330716 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330716 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330716 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330716 fall under?
The 330716 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 330716 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330716 you can contact the distributor directly for product support, shipping queries etc.
Is the 330716 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330716 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 330716.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330716 often in real-time on the comparison pages.
What if I can't find stock of 330716?
You can fill out our help required form which you can use to request a quote for 330716 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.