Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.51 |
No stock
|
Buy Now | |
TE Store | US$0.73 |
9,064
|
Buy Now | |
Electro Enterprises | US$0.33 |
8,444
|
Buy Now | |
TTI Europe | US$0.51 |
500
|
Buy Now | |
Newark Electronics | US$0.61 |
-
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.39 |
-
|
Buy Now | |
element14 | US$0.43 |
-
|
Buy Now | |
Boersig | US$0.47 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .842g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.3mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.44mm, .844in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 330648 | Internal Number: 330648 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #4, CRIMP, RED | Farnell |
Pidg R 22-16 Comm 22-18 Mil 4 |Amp Te Connectivity 330648 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 6.35mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, PIDG R 22-16 COMM 22-18 MIL 4 | TE Connectivity 330648 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 4 |
Stud Size - Metric | M2.5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 330648?
Additional datasheets, footprints and schematics for 330648 are listed on our Part Details page. You can also find images and similar parts to 330648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330648 fall under?
The 330648 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330648 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330648 you can contact the distributor directly for product support, shipping queries etc.
Is the 330648 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330648 have stock available?
Authorised distributors including TE Store, Electro Enterprises, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 330648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330648 often in real-time on the comparison pages.
What if I can't find stock of 330648?
You can fill out our help required form which you can use to request a quote for 330648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.