Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
24,521
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
686
in stock
|
Buy Now | |
RS
from US$1.40
|
40
in stock
|
Buy Now | |
element14
from US$9.38
|
36
in stock
|
Buy Now | |
Relay Specialties
from US$0.58
|
8
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Sager
from US$30.13
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 6Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4.3mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
CABLE, SHIELDED, 28AWG, 6CORE, PER M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Extruded Aluminium |
External Height - Metric | 105mm |
External Width - Metric | 68mm |
External Depth - Metric | 42mm |
IP Rating | - |
Body Color | Unfinished |
NEMA Rating | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Switch Hardware Pushbutton |C&k Components 3306 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Where can I find additional details, specifications and documents for a 3306?
Additional datasheets, footprints and schematics for 3306 are listed on our Part Details page. You can also find images and similar parts to 3306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3306 fall under?
The 3306 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3306 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3306 you can contact the distributor directly for product support, shipping queries etc.
Is the 3306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3306 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 3306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3306 often in real-time on the comparison pages.
What if I can't find stock of 3306?
You can fill out our help required form which you can use to request a quote for 3306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.