Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrule Material | Copper Alloy |
---|---|
Body Plating Material | Silver |
Ferrule Plating Material | Silver |
Wire Diameter Range | .217in, 5.51mm |
Inside Diameter | 5.51mm, .217in |
Packaging Method | Carton |
Cable Type | RG 55, RG 142, RG 55A, RG 55B, RG 223, RG 141 |
Connector Type | Coaxial Contacts |
Where can I find additional details, specifications and documents for a 330478?
Additional datasheets, footprints and schematics for 330478 are listed on our Part Details page. You can also find images and similar parts to 330478 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330478 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330478 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330478 fall under?
The 330478 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 330478 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330478 you can contact the distributor directly for product support, shipping queries etc.
Is the 330478 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330478 have stock available?
Authorised distributors including Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for 330478.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330478 often in real-time on the comparison pages.
What if I can't find stock of 330478?
You can fill out our help required form which you can use to request a quote for 330478 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.