Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0342
|
14,108
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
7,640
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0342
|
3,292
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
150
in stock
|
Buy Now | |
Sager
from US$6.96
|
150
in stock
|
Buy Now | |
Conrad
from US$2.38
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$148.54
|
11
in stock
|
Buy Now | |
element14
from US$339.82
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$8.01
|
4
in stock
|
Buy Now | |
Relay Specialties
from US$0.96
|
2
in stock
|
Buy Now | |
RS
from US$1.40
|
-
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 3.5mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Braided Shield |
Conductor Make-up | 7 / 36 |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Outer Diameter | 3.5mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.3mm |
Test Voltage | 600V |
Wire Size | 28AWG |
CABLE, SHIELDED, 28AWG, 4CORE, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Min | 17.53mm |
---|---|
Cable Diameter Max | 17.78mm |
Cable Gland Material | Steel |
Gland Colour | Metallic |
RoHS Compliant | Yes |
Electrical Conduit Fitting | Newark Electronics |
Where can I find additional details, specifications and documents for a 3304?
Additional datasheets, footprints and schematics for 3304 are listed on our Part Details page. You can also find images and similar parts to 3304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3304 fall under?
The 3304 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3304 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3304 you can contact the distributor directly for product support, shipping queries etc.
Is the 3304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3304 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Distrelec and Sager have stock available or on a lead time for 3304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3304 often in real-time on the comparison pages.
What if I can't find stock of 3304?
You can fill out our help required form which you can use to request a quote for 3304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.