Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Wire Size | 33.6mm², 2AWG, 52600 – 83700CMA |
Overall Length | 38.79mm, 1.527in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .37in, 9.398mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Solid/Stranded |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 500°F, 260°C |
Terminal,solis R 2 10 Aupl |Amp Te Connectivity 330301-2 | Newark Electronics |
Ring Terminal 2AWG #10 Gold Plated Copper Box | Avnet America |
Where can I find additional details, specifications and documents for a 330301-2?
Additional datasheets, footprints and schematics for 330301-2 are listed on our Part Details page. You can also find images and similar parts to 330301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330301-2 fall under?
The 330301-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330301-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 330301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330301-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 330301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330301-2 often in real-time on the comparison pages.
What if I can't find stock of 330301-2?
You can fill out our help required form which you can use to request a quote for 330301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.