Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 16Conductor |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Multi-colored |
RIBBON CABLE, 16WAY, 30.5M | element14 |
Ribbon Cable, Colour Coded Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant: Yes |3M 3302-16 | Newark Electronics |
Cable, flat, 10 color repeat, 28 AWG, Strand, 16 C, 0.05in. pitch, PVC ins. | 3M 3302/16 | RS Americas |
3M Ribbon Cable 16x 0.08mm² Unscreened 30m | Distrelec |
Where can I find additional details, specifications and documents for a 3302/16?
Additional datasheets, footprints and schematics for 3302/16 are listed on our Part Details page. You can also find images and similar parts to 3302/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3302/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3302/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3302/16 fall under?
The 3302/16 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3302/16 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3302/16 you can contact the distributor directly for product support, shipping queries etc.
Is the 3302/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3302/16 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Distrelec have stock available or on a lead time for 3302/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3302/16 often in real-time on the comparison pages.
What if I can't find stock of 3302/16?
You can fill out our help required form which you can use to request a quote for 3302/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.