3302-9 3M Parts by 3M

RIBBON CABLE 9WAY PER M

Status: Unknown
Series: 3302 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for RS
RS
from US$68.38
26
in stock
Buy Now
Logo for element14
element14
from US$55.11
24
in stock
Buy Now
Logo for Farnell
Farnell
from US$54.23
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.22
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$43.68
2
in stock
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 9Core
Wire Gauge 28AWG
Conductor Area CSA 0.072mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Multi-coloured
Cable Width 11.43mm
No. of Max Strands x Strand Size 7 x 36AWG
Pitch Spacing 1.27mm
Voltage Rating 300V
Conductor Material Tinned Copper
Jacket Material PVC
Ribbon Cable Type Flat Ribbon Cable
Product Range 3302 Series
Approval Bodies UL
Approval Category Style 2776
Cable Type Flat (Ribbon)
Cable UL Style Number UL2776
Capacitance 46.2pF/m
Colour 10 Colour Repeat
Conductor Make-up 7/36AWG
Current Temperature 80°C
Flammability Rating VW-1
Impedance 105ohm
Inductance 0.49µH/m
Insulation Resistance 1000Mohm

Alternative Descriptions

9way 3302IDC 0.05 in ribbon cable,30.5m | RS
RIBBON CABLE, 9WAY, 30.5M | element14
Ribbon Cable, Colour Coded Flat, Per M, 9 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant: Yes |3M 3302-9 | Newark Electronics
Multiconductor Cable, Flat,9 C,28 AWG,7x36,PVC Ins,-20 to +105degc Temp Rtg, TC | 3M 3302/9 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3302-9?

Additional datasheets, footprints and schematics for 3302-9 are listed on our Part Details page. You can also find images and similar parts to 3302-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3302-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3302-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3302-9 fall under?

The 3302-9 is listed under 3M Parts.

Can I view similar or alternative parts?

You can view similar parts to 3302-9 when available in the 3M Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3302-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 3302-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3302-9 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3302-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3302-9 often in real-time on the comparison pages.

What if I can't find stock of 3302-9?

You can fill out our help required form which you can use to request a quote for 3302-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay