Status: | Unknown |
---|---|
Series: | 3302 Series |
RoHS: | Unknown |
Prices starting from US$5.39
Cable Shielding | Unscreened |
---|---|
No. of Cores | 25Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Multi-coloured |
Cable Width | 31.75mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 3302 Series |
Approval Bodies | UL |
Approval Category | Style 2776 |
Cable Type | Flat (Ribbon) |
Cable UL Style Number | UL2776 |
Capacitance | 46.2pF/m |
Colour | 10 Colour Repeat |
Conductor Make-up | 7/36AWG |
Current Temperature | 80°C |
Flammability Rating | VW-1 |
Impedance | 105ohm |
Inductance | 0.49µH/m |
Insulation Resistance | 1000Mohm |
3M Ribbon Cable 25x 0.08mm² Unscreened 30m | Distrelec |
25way 3302IDC 0.05 in ribbon cable,30.5m | RS |
RIBBON CABLE, 25WAY, 30.5M | element14 |
Ribbon Cable, Colour Coded Flat, 25 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant: Yes |3M 3302-25 | Newark Electronics |
Cable Flat, .050", 28AWG, Stranded, Color Coded, 25 conductors | RS Americas |
Where can I find additional details, specifications and documents for a 3302-25?
Additional datasheets, footprints and schematics for 3302-25 are listed on our Part Details page. You can also find images and similar parts to 3302-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3302-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3302-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3302-25 fall under?
The 3302-25 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3302-25 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3302-25 you can contact the distributor directly for product support, shipping queries etc.
Is the 3302-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3302-25 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 3302-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3302-25 often in real-time on the comparison pages.
What if I can't find stock of 3302-25?
You can fill out our help required form which you can use to request a quote for 3302-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.