Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG59 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Color | - |
Jacket Material | - |
Conductor Material | - |
External Diameter | - |
Status: | Unknown |
---|---|
Series: | WE-TS Series |
RoHS: | Compliant |
Product Range | WE-TS Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Nickel on Copper Plated Polyester |
Length | 33m |
Width | 10mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Emi Shielding Roll, 33M X 10Mm | Newark Electronics |
Shielding, Ni/Cu textiles, 10mm W x 0.1mm H, 0.04 Ohm/cm2, -25 to 80C, WE-TS | Wurth Electronics 33010 | RS Americas |
Status: | Unknown |
---|---|
Series: | 33000 Series |
RoHS: | Compliant |
Convert From | 10-MICROMAX / MSOP / SOT-552 / TSSOP / USOP |
---|---|
Convert To | 10-SIP |
Pitch Spacing | 0.5mm |
Row Pitch | 2.54mm |
Product Range | 33000 Series |
Contact Material | Copper |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 33-010?
Additional datasheets, footprints and schematics for 33-010 are listed on our Part Details page. You can also find images and similar parts to 33-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33-010 fall under?
The 33-010 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 33-010 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 33-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33-010 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 33-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33-010 often in real-time on the comparison pages.
What if I can't find stock of 33-010?
You can fill out our help required form which you can use to request a quote for 33-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.