Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Face | Double |
---|---|
Body Type | Type 1 |
Plating Material | Copper, Tin |
Slotted | No |
Terminal Type | Barrel |
Barrel Wire Size | 12 – 10AWG, 3 – 6mm² |
Comment | For heavy duty, use tool 68064. |
Packaging Method | Box |
Packaging Quantity | 250 |
Foil Thickness (Max) | .76mm, .03in |
TERMINAL,TERMI-FOIL 12-10 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 1 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Barrel Type 1 .03" .76 mm | Foil Terminal | Part Number: 330005 | Internal Number: 330005 | Tin | TE Connectivity | TE Store |
Terminal,termi-Foil 12-10 Rohs Compliant: Yes |Amp Te Connectivity 330005 | Newark Electronics |
Splice Terminal 10-12AWG 76.2mm 11.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 330005?
Additional datasheets, footprints and schematics for 330005 are listed on our Part Details page. You can also find images and similar parts to 330005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330005 fall under?
The 330005 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 330005 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330005 you can contact the distributor directly for product support, shipping queries etc.
Is the 330005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330005 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 330005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330005 often in real-time on the comparison pages.
What if I can't find stock of 330005?
You can fill out our help required form which you can use to request a quote for 330005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.