Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F58995-000,
AMP-0-0330003-0 |
Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.89 |
285
|
Buy Now | |
Newark Electronics | US$1.28 |
6,143
|
Buy Now | |
Rapid Electronics | US$1.10 |
6,143
|
Buy Now | |
Chip One Stop | US$0.89 |
6,143
|
Buy Now | |
Distrelec | US$1.07 |
6,143
|
Buy Now | |
RS Americas | US$1.13 |
3,627
|
Buy Now | |
Farnell | US$0.98 |
-
|
Buy Now | |
Avnet America | US$0.73 |
-
|
Buy Now | |
element14 | US$1.10 |
-
|
Buy Now | |
Carlton-Bates | US$0.96 |
-
|
Buy Now | |
TE Store | US$1.92 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Face | Double |
---|---|
Body Type | Type 1 |
Plating Material | Copper, Tin |
Slotted | No |
Terminal Type | Barrel |
Barrel Wire Size | 12 – 10AWG, 3 – 6mm² |
Comment | For heavy duty, use tool 68064. |
Packaging Method | Box |
Packaging Quantity | 500 |
Foil Thickness (Max) | .76mm, .03in |
Terminals Splice 10-12 Awg Termi-Foil Rohs Compliant: Yes |Amp Te Connectivity 330003 | Newark Electronics |
Terminals SPLICE 10-12 AWG TERMI-FOIL | Rapid Electronics |
TE Connectivity - AMP Foil TerminalsTERMINALTERMI-FOIL 12-10 | Distrelec |
Terminal TERMI-FOIL 12-10 Barrel Type 1 0.76mm Copper/Tin | TE Connectivity 330003 | RS Americas |
Wire terminal Termi-Foil 12-10AWG | RS |
Barrel Terminal 10-12AWG 11.53mm 32.81mm Tin | Avnet America |
OPEN BARREL SPLICE, CRIMP | element14 |
Splice, Terminal Foil | Carlton-Bates |
Special Order: TERMINAL,TERMI-FOIL 12-10 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 1 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Barrel Type 1 .03" .76 mm | Foil Terminal | Part Number: 330003 | Internal Number: 330003 | Alias Number: AMP-0-0330003-0 | Tin | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 330003?
Additional datasheets, footprints and schematics for 330003 are listed on our Part Details page. You can also find images and similar parts to 330003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330003 fall under?
The 330003 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 330003 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330003 you can contact the distributor directly for product support, shipping queries etc.
Is the 330003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 330003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330003 often in real-time on the comparison pages.
What if I can't find stock of 330003?
You can fill out our help required form which you can use to request a quote for 330003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.