Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.30
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$2.15
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$15.02
|
144
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.15
|
48
in stock
|
Buy Now | |
element14
from US$14.68
|
41
in stock
|
Buy Now | |
Powell Electronics
from US$1.00
|
36
in stock
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Relay Specialties
from US$0.54
|
-
|
Buy Now | |
Sager
from US$1.31
|
-
|
Buy Now | |
Toby Electronics
from US$0.0449
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.5 |
Average Bulb Life | 1500h |
Product Range | - |
Lamp, Miniature | Carlton-Bates |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 3P+N+E |
Connector Colour | Red White |
IP Rating | IP44 |
Product Range | - |
Approval Category | BS 4343 CEE17 IEC 309/1+2 |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Gender | Receptacle |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Pin Format | 3P + N + E |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 32A |
Termination Method | Screw |
Voltage Rating | 400V |
Connector, Power Entry, Receptacle, 32A, 400V | Newark Electronics |
SOCKET, FREE, 400V, 32A, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Midget Flange |
---|---|
Mounting Hole Dia | 0.23" |
Current Rating | 80mA |
Supply Voltage | 14V |
Lens Shape | Cylindrical |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff, Hinged, Female-Female, Dim .625,Dum .250,04-040 Thread | Keystone Electronics 330 | RS Americas |
Standoffs & Spacers STANDOFF HINGED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.5 |
Average Bulb Life | 1500h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 330?
Additional datasheets, footprints and schematics for 330 are listed on our Part Details page. You can also find images and similar parts to 330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330 fall under?
The 330 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 330 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330 you can contact the distributor directly for product support, shipping queries etc.
Is the 330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Electro Enterprises, Heilind Electronics Asia and element14 have stock available or on a lead time for 330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330 often in real-time on the comparison pages.
What if I can't find stock of 330?
You can fill out our help required form which you can use to request a quote for 330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.