Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 7mm |
---|---|
Blade Length | 195mm |
Overall Length | 227.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AF Width | 7mm |
Driver Size | 7mm |
Handle Colour | Blue |
Handle Type | T |
Length | 227.5mm |
Shaft Diameter | 11mm |
Weight | 120g |
Nut Driver, T Handle | Newark Electronics |
NUT DRIVER, T HANDLE | element14 |
Where can I find additional details, specifications and documents for a 33 T 7?
Additional datasheets, footprints and schematics for 33 T 7 are listed on our Part Details page. You can also find images and similar parts to 33 T 7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33 T 7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33 T 7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33 T 7 fall under?
The 33 T 7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 33 T 7 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33 T 7 you can contact the distributor directly for product support, shipping queries etc.
Is the 33 T 7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33 T 7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 33 T 7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33 T 7 often in real-time on the comparison pages.
What if I can't find stock of 33 T 7?
You can fill out our help required form which you can use to request a quote for 33 T 7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.