Status: | Unknown |
---|---|
Series: | 4.3-10 Series |
RoHS: | Unknown |
Prices starting from US$116.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.45
|
7
in stock
|
Buy Now |
Connector Type | Adaptor |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 4.3/10 DIN |
Convert From Gender | Jack |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | 4.3-10 Series |
SVHC | No SVHC (17-Dec-2015) |
Coaxial Adaptor female 4.3/10 male 7/16 | RS |
Where can I find additional details, specifications and documents for a 33_716-4310-50-X1/133_WE?
Additional datasheets, footprints and schematics for 33_716-4310-50-X1/133_WE are listed on our Part Details page. You can also find images and similar parts to 33_716-4310-50-X1/133_WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33_716-4310-50-X1/133_WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33_716-4310-50-X1/133_WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33_716-4310-50-X1/133_WE fall under?
The 33_716-4310-50-X1/133_WE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 33_716-4310-50-X1/133_WE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33_716-4310-50-X1/133_WE you can contact the distributor directly for product support, shipping queries etc.
Is the 33_716-4310-50-X1/133_WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33_716-4310-50-X1/133_WE have stock available?
Authorised distributors including RS have stock available or on a lead time for 33_716-4310-50-X1/133_WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33_716-4310-50-X1/133_WE often in real-time on the comparison pages.
What if I can't find stock of 33_716-4310-50-X1/133_WE?
You can fill out our help required form which you can use to request a quote for 33_716-4310-50-X1/133_WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.