Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Plastic |
Cable Clamp / Clip Colour | White |
External Length | - |
External Width | - |
Height | - |
Product Range | - |
Black Rg-6 Cable Clips | Newark Electronics |
Where can I find additional details, specifications and documents for a 33-4745?
Additional datasheets, footprints and schematics for 33-4745 are listed on our Part Details page. You can also find images and similar parts to 33-4745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33-4745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33-4745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33-4745 fall under?
The 33-4745 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 33-4745 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33-4745 you can contact the distributor directly for product support, shipping queries etc.
Is the 33-4745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33-4745 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 33-4745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33-4745 often in real-time on the comparison pages.
What if I can't find stock of 33-4745?
You can fill out our help required form which you can use to request a quote for 33-4745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.