Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Antenna Type | GPS |
---|---|
Frequency Min | 1.565GHz |
Frequency Max | 1.585GHz |
Antenna Mounting | Panel |
Gain | 40dB |
VSWR | 1.5 |
Antenna Polarization | Right Hand Circular |
RoHS Compliant | Yes |
Antenna, Gps, 1.585Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a 33-3040-01-00?
Additional datasheets, footprints and schematics for 33-3040-01-00 are listed on our Part Details page. You can also find images and similar parts to 33-3040-01-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33-3040-01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33-3040-01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33-3040-01-00 fall under?
The 33-3040-01-00 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 33-3040-01-00 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33-3040-01-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 33-3040-01-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 33-3040-01-00 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 33-3040-01-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33-3040-01-00 often in real-time on the comparison pages.
What if I can't find stock of 33-3040-01-00?
You can fill out our help required form which you can use to request a quote for 33-3040-01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.