Status: | Unknown |
---|---|
Series: | Scotch 33 Series |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.73
|
182
in stock
|
Buy Now | |
Toby Electronics
from US$0.0224
|
10,832
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0327
|
385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0440
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0327
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$63.00
|
11
in stock
|
Buy Now | |
Rutronik
from US$0.0462
|
-
|
Buy Now | |
Future Electronics
from US$0.0370
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0300
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 2.36mm |
Terminal Plating | Tin |
Product Range | Scotch 33 Series |
SVHC | No SVHC (27-Jun-2018) |
Wide Roll Eyelet, .093, Brass/ TIN | Heilind Electronics |
Rivet | Transfer Multisort Elektronik |
WIDE ROLL BRASS EYELET | Rutronik |
Wide Roll Eyelet Brass with Tin Plate Finish | Future Electronics |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .089, Length Under Flange .093 | Keystone Electronics 33 | RS Americas |
TERMINAL, PCB, 2.36MM | element14 |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 3/32 X.093 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power | 50W |
---|---|
For Use With | Weller SL325, SL335, SL345 & SL500 Soldering Irons |
Tip / Nozzle Style | Chisel |
RoHS Compliant | NA |
Tools, Tips Soldering | Newark Electronics |
Where can I find additional details, specifications and documents for a 33?
Additional datasheets, footprints and schematics for 33 are listed on our Part Details page. You can also find images and similar parts to 33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33 fall under?
The 33 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 33 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33 you can contact the distributor directly for product support, shipping queries etc.
Is the 33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33 have stock available?
Authorised distributors including Toby Electronics, Heilind Electronics, Transfer Multisort Elektronik, RS and Heilind Electronics Asia have stock available or on a lead time for 33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33 often in real-time on the comparison pages.
What if I can't find stock of 33?
You can fill out our help required form which you can use to request a quote for 33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.