32RG18-2111T Panel Mount Indicators, Bases & Lenses by Leecraft Manufacturing

LAMP, INDICATOR, INCANDESCENT, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Lamp Base Type Wire Leaded
Mounting Hole Dia 12.7mm
Current Rating 40mA
Supply Voltage 28V
Colour Red
RoHS Compliant Yes

Alternative Descriptions

Lamp, Indicator, Incandescent, Red | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 32RG18-2111T?

Additional datasheets, footprints and schematics for 32RG18-2111T are listed on our Part Details page. You can also find images and similar parts to 32RG18-2111T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 32RG18-2111T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32RG18-2111T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 32RG18-2111T fall under?

The 32RG18-2111T is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.

Can I view similar or alternative parts?

You can view similar parts to 32RG18-2111T when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 32RG18-2111T you can contact the distributor directly for product support, shipping queries etc.

Is the 32RG18-2111T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 32RG18-2111T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 32RG18-2111T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 32RG18-2111T often in real-time on the comparison pages.

What if I can't find stock of 32RG18-2111T?

You can fill out our help required form which you can use to request a quote for 32RG18-2111T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay