Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | LED & Holder |
---|---|
For Use With | Butt Contact Pushbutton Switches |
Bulb Size | 3mm |
Colour | Yellow |
Forward Current If | 2mA |
LED Color | Yellow |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity | 3.2mcd |
RoHS Compliant | Yes |
Led Lamp | Newark Electronics |
Switch Access Push Button Switch LED | Avnet America |
Switch, Pushbutton, PCB Mount, 2 mA, SPST, 25 Milliohms (Max.), -40 to +85 C | Grayhill 32LED-YEL | RS Americas |
Switch Hardware 1 STKBL YEL LED | Sager |
Where can I find additional details, specifications and documents for a 32LED-YEL?
Additional datasheets, footprints and schematics for 32LED-YEL are listed on our Part Details page. You can also find images and similar parts to 32LED-YEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32LED-YEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32LED-YEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32LED-YEL fall under?
The 32LED-YEL is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments > Switch Accessories.
Can I view similar or alternative parts?
You can view similar parts to 32LED-YEL when available in the Switch Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32LED-YEL you can contact the distributor directly for product support, shipping queries etc.
Is the 32LED-YEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 32LED-YEL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 32LED-YEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32LED-YEL often in real-time on the comparison pages.
What if I can't find stock of 32LED-YEL?
You can fill out our help required form which you can use to request a quote for 32LED-YEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.