Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 7µF |
---|---|
Voltage Rating | 660V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Capacitor Terminals | Quick Connect, Snap-In |
RoHS Compliant | No |
Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a 32KD6607A?
Additional datasheets, footprints and schematics for 32KD6607A are listed on our Part Details page. You can also find images and similar parts to 32KD6607A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32KD6607A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32KD6607A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32KD6607A fall under?
The 32KD6607A is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 32KD6607A when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32KD6607A you can contact the distributor directly for product support, shipping queries etc.
Is the 32KD6607A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32KD6607A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 32KD6607A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32KD6607A often in real-time on the comparison pages.
What if I can't find stock of 32KD6607A?
You can fill out our help required form which you can use to request a quote for 32KD6607A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.