Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0329860-1,
549356-000 |
Body Type | Type 1 |
---|---|
Face | Double |
Plating Material | Copper, Tin |
Slotted | No |
Terminal Type | Barrel |
Barrel Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Comment | For heavy duty, use tool 68064. |
Packaging Quantity | 1 |
Packaging Method | Package |
Foil Thickness (Max) | .76mm, .03in |
TERMI-FOIL 16-14 DOUBLE FACE Foil Terminal Type: Barrel Foil Terminal Body Type: Type 1 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Barrel Type 1 .03" .76 mm | Foil Terminal | Part Number: 329860-1 | Internal Number: 329860-1 | Alias Number: 549356-000 | Tin | TE Connectivity | TE Store |
Open Barrel Splice, 16-14Wg, Crimp | Newark Electronics |
Barrel Terminal 14-16AWG 17.06mm 11.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 329860-1?
Additional datasheets, footprints and schematics for 329860-1 are listed on our Part Details page. You can also find images and similar parts to 329860-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329860-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329860-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329860-1 fall under?
The 329860-1 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 329860-1 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329860-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 329860-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329860-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 329860-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329860-1 often in real-time on the comparison pages.
What if I can't find stock of 329860-1?
You can fill out our help required form which you can use to request a quote for 329860-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.