Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPE-0-0329860-0,
415674-000 |
Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
2,000
|
Buy Now | |
Rapid Electronics | US$0.46 |
26,663
|
Buy Now | |
Chip One Stop | US$0.25 |
26,663
|
Buy Now | |
Distrelec | US$0.33 |
26,663
|
Buy Now | |
Farnell | US$0.37 |
17,602
|
Buy Now | |
Newark Electronics | US$0.34 |
17,602
|
Buy Now | |
element14 | US$0.50 |
17,502
|
Buy Now | |
TE Store | US$0.59 |
9,105
|
Buy Now | |
RS Americas | US$0.65 |
176
|
Buy Now | |
Future Electronics | US$0.26 |
44
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
Carlton-Bates | US$0.24 |
-
|
Buy Now | |
TTI Europe | US$0.27 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Face | Double |
---|---|
Plating Material | Nickel, Copper |
Body Type | Type 1 |
Slotted | No |
Terminal Type | Barrel |
Barrel Wire Size | 1.25 – 2mm², 16 – 14AWG |
Packaging Method | Box |
Packaging Quantity | 500 |
Foil Thickness (Max) | .03in, .76mm |
Terminals TERMINAL TERMI-FOIL 16-14 | Rapid Electronics |
TE Connectivity - AMP Foil TerminalsTERMINALTERMI-FOIL 16-14 | Distrelec |
TERMINAL, BARREL, CRIMP | Farnell |
Terminal, Barrel, Crimp | Newark Electronics |
TERMINAL,TERMI-FOIL 16-14 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 1 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Nickel Barrel Type 1 .03" .76 mm | Foil Terminal | Part Number: 329860 | Internal Number: 329860 | Alias Number: 415674-000 | Nickel | TE Connectivity | TE Store |
Crimp, Termi-foil, dble face, 16-14AWG | RS |
Connector Terminal 14-16 AWG TERMI-FOIL | TE Connectivity 329860 | RS Americas |
TERMI-FOIL 14-16 AWG Double Face Barrel Terminal | Future Electronics |
Barrel Terminal 14-16AWG 17.06mm 11.53mm Nickel | Avnet America |
Splice, Terminal Foil | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Termi-Foil Series |
RoHS: | Unknown |
Product Range | Termi-Foil Series |
---|---|
Termination | Crimp |
Terminal Type | Open Barrel Splice |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 329860?
Additional datasheets, footprints and schematics for 329860 are listed on our Part Details page. You can also find images and similar parts to 329860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329860 fall under?
The 329860 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 329860 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329860 you can contact the distributor directly for product support, shipping queries etc.
Is the 329860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329860 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 329860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329860 often in real-time on the comparison pages.
What if I can't find stock of 329860?
You can fill out our help required form which you can use to request a quote for 329860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.