Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Body Finish | Chromate |
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Contact Current Rating (Max) | 2A |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.445mm, .175in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Detent | Without |
Operating Frequency | 1GHz |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | Mini Threaded |
Sealable | No |
RF Connector Style | Receptacle |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | Coaxial |
Min Thd Recept Rohs Compliant: No |Amp Te Connectivity 329852 | Newark Electronics |
Conn Miniature Threaded RCP Solder ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 329852?
Additional datasheets, footprints and schematics for 329852 are listed on our Part Details page. You can also find images and similar parts to 329852 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329852 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329852 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329852 fall under?
The 329852 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 329852 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329852 you can contact the distributor directly for product support, shipping queries etc.
Is the 329852 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329852 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 329852.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329852 often in real-time on the comparison pages.
What if I can't find stock of 329852?
You can fill out our help required form which you can use to request a quote for 329852 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.