Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$124.80
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
9,271
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
9,271
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
9,271
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
9,271
in stock
|
Buy Now | |
RS Americas
from US$81.63
|
23
in stock
|
Buy Now | |
element14
from US$128.82
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Overall Length | .92in, 23.37mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-021 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminals Spade Tongue 22-16 Mil 8 |Amp Te Connectivity 32981 | Newark Electronics |
Terminals SPADE TONGUE 22-16 MIL 8 | Rapid Electronics |
TE Connectivity PG SPD 22-16 COMM 22-18 MIL 8 Terminals | Distrelec |
Spade Tongue Terminal 16-22AWG 23.37mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|
Pliers & Cutters | RS Americas |
Kit Contents: - | Farnell |
Where can I find additional details, specifications and documents for a 32981?
Additional datasheets, footprints and schematics for 32981 are listed on our Part Details page. You can also find images and similar parts to 32981 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32981 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32981 fall under?
The 32981 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32981 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32981 you can contact the distributor directly for product support, shipping queries etc.
Is the 32981 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32981 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 32981.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32981 often in real-time on the comparison pages.
What if I can't find stock of 32981?
You can fill out our help required form which you can use to request a quote for 32981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.