Splice Material | Copper |
---|---|
Insulation Material | Polytetrafluoroethylene (PTFE) |
Plating Material | Gold |
Insulation Type | Post-Insulated |
Insulation Sleeve Material | PTFE |
Color | Red |
Plating Thickness | 50µin |
Ring Material | Aluminum |
Contact Plating Thickness | 1.27µm, 50µin |
Contact Plating Material | Gold |
Terminal & Splice Type | Splice |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Outside Diameter | .296in, 7.518mm |
Inside Diameter (Recovered) | .172in, 4.369mm |
Wire Insulation Diameter (Max) | 6.477mm, .255in |
Overall Length | 21.006mm, .827in |
Barrel Inside Diameter (Min) | .317in |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Carton |
Packaging Quantity | 100 |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
High Temperature Rating | 288°C, 550°F |
Splice,po Ins Butt 8 Rohs Compliant: Yes |Amp Te Connectivity 329716 | Newark Electronics |
Splices Terminal 8AWG Gold Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 329716?
Additional datasheets, footprints and schematics for 329716 are listed on our Part Details page. You can also find images and similar parts to 329716 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329716 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329716 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329716 fall under?
The 329716 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 329716 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329716 you can contact the distributor directly for product support, shipping queries etc.
Is the 329716 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329716 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 329716.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329716 often in real-time on the comparison pages.
What if I can't find stock of 329716?
You can fill out our help required form which you can use to request a quote for 329716 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.