Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.063g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | 90° |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 1.55mm, .061 – .141in |
Wire Size | 509 – 3260CMA, .3 – 1.3mm², 22 – 16AWG |
Stud Diameter | 5mm, .197in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Terminal, inal, Solis R 90Deg 22-16 | TE Connectivity 329696 | RS Americas |
Special Order: TERMINAL,SOLIS R 90DEG 22-16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 329696 | Internal Number: 329696 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 329696?
Additional datasheets, footprints and schematics for 329696 are listed on our Part Details page. You can also find images and similar parts to 329696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329696 fall under?
The 329696 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329696 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329696 you can contact the distributor directly for product support, shipping queries etc.
Is the 329696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329696 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 329696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329696 often in real-time on the comparison pages.
What if I can't find stock of 329696?
You can fill out our help required form which you can use to request a quote for 329696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.