Plating Material | Tin |
---|---|
Face | Double |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 23.673mm, .932in |
Wire Size | 6530 – 10383CMA, 3.3 – 5.26mm², 12 – 10AWG |
Government Qualified | No |
Heavy Duty | No |
Comment | Current carrying capacity equal to 10 AWG [5-6 mm²-] |
Packaging Method | Box |
Packaging Quantity | 250 |
Sealable | No |
Insulated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Foil Thickness (Max) | .03in, .76mm |
SPLICE,TERMI-FOIL DBL FACE Accepts Foil Thickness (Max): .031 in Accepts Foil Thickness (Max): .79 mm Terminal Plating Material: Tin Packaging Method: Box Wire Size: 12 – 10 AWG 0.031" .79 mm Tin Box | Foil Terminal | Part Number: 329657 | Internal Number: 329657 | 12 – 10 AWG | TE Connectivity | TE Store |
SPLICE,TERMI-FOIL DBL FACE | Heilind Electronics |
Splice,termi-Foil Dbl Face Rohs Compliant: Yes |Amp Te Connectivity 329657 | Newark Electronics |
Butt Connector Tin | Avnet America |
Where can I find additional details, specifications and documents for a 329657?
Additional datasheets, footprints and schematics for 329657 are listed on our Part Details page. You can also find images and similar parts to 329657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329657 fall under?
The 329657 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 329657 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329657 you can contact the distributor directly for product support, shipping queries etc.
Is the 329657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329657 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 329657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329657 often in real-time on the comparison pages.
What if I can't find stock of 329657?
You can fill out our help required form which you can use to request a quote for 329657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.