Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
8,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10,000
in stock
|
Buy Now | |
element14
from US$0.25
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
6,626
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
5,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,520
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
5,520
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
5,110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,022
in stock
|
Buy Now | |
RS Americas
from US$91.03
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | 4.82mm, .19in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 22.12mm, .871in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Trunnion Support, 40 & 50Mm Dia Cylinder Rohs Compliant: Yes |Amp Te Connectivity 32960 | Newark Electronics |
TRUNNION SUPPORT, 40 & 50MM DIA CYLINDER | element14 |
Ring Terminal, 16-14AWG, Plasti-Grip 10 | RS |
TERMINAL,PG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32960 | Internal Number: 32960 | TE Connectivity | TE Store |
Terminals PVC-RING 16-14 BLU #10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 16-14 10 | Distrelec |
TERMINAL,PG R 16-14 10 | Heilind Electronics |
Plasti-Grip Blue Insulator 16-14 AWG #10 Stud Size Ring TongueTerminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 32960?
Additional datasheets, footprints and schematics for 32960 are listed on our Part Details page. You can also find images and similar parts to 32960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32960 fall under?
The 32960 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32960 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32960 you can contact the distributor directly for product support, shipping queries etc.
Is the 32960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32960 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 32960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32960 often in real-time on the comparison pages.
What if I can't find stock of 32960?
You can fill out our help required form which you can use to request a quote for 32960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.