Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 2Ways |
Convert From Gender | - |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adapter Coaxial BNC Male 30 VAC/60 VDC (Max.) Gold Plated Brass Black | Pomona Electronics 3296 | RS Americas |
ADAPTER, BINDING POST - BNC PLUG | element14 |
Adafruit DS1307 Real Time Clock | Distrelec |
Adafruit Ds1307 Real Time Clock Assembled Breakout Board |Adafruit 3296 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3296.?
Additional datasheets, footprints and schematics for 3296. are listed on our Part Details page. You can also find images and similar parts to 3296. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296. fall under?
The 3296. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3296. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296. you can contact the distributor directly for product support, shipping queries etc.
Is the 3296. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296. have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3296..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296. often in real-time on the comparison pages.
What if I can't find stock of 3296.?
You can fill out our help required form which you can use to request a quote for 3296. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.