Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,567
in stock
|
Buy Now | |
element14
from US$0.31
|
7,567
in stock
|
Buy Now | |
Farnell
from US$0.31
|
7,567
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
2,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,215
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,215
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | .164in, 4.17mm |
Overall Length | .871in, 22.12mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | element14 |
Terminals PVC-RING 16-14 BLU #8 M4+ | Rapid Electronics |
TE Connectivity TERMINAL PG R 16-14 8 Terminals PVC-RING | Distrelec |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, blue, M4 | RS |
Plasti - Grip 16 - 14 AWG Blue Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal, PLASTI-GRIP, blue, M4 | TE Connectivity 32959 | RS Americas |
Special Order: TERMINAL,PG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32959 | Internal Number: 32959 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Stud Size | #8 |
Where can I find additional details, specifications and documents for a 32959?
Additional datasheets, footprints and schematics for 32959 are listed on our Part Details page. You can also find images and similar parts to 32959 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32959 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32959 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32959 fall under?
The 32959 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32959 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32959 you can contact the distributor directly for product support, shipping queries etc.
Is the 32959 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32959 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 32959.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32959 often in real-time on the comparison pages.
What if I can't find stock of 32959?
You can fill out our help required form which you can use to request a quote for 32959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.