Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.60
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .715in, 18.16mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Plastigrip Rng 16-14 |Amp Te Connectivity 32957 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14 6 | TE Connectivity 32957 | RS Americas |
TE Connectivity - AMP TERMINAL,PG R 16-14 6 | Distrelec |
Special Order: TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32957 | Internal Number: 32957 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32957?
Additional datasheets, footprints and schematics for 32957 are listed on our Part Details page. You can also find images and similar parts to 32957 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32957 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32957 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32957 fall under?
The 32957 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32957 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32957 you can contact the distributor directly for product support, shipping queries etc.
Is the 32957 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32957 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for 32957.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32957 often in real-time on the comparison pages.
What if I can't find stock of 32957?
You can fill out our help required form which you can use to request a quote for 32957 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.