Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Brass, Gold |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Lancelok |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Tongue Thickness | .031in, .79mm |
Wire Size | 404 – 643CMA, .205 – .326mm², 24 – 22AWG |
Overall Length | .675in, 17.15mm |
Barrel Inside Diameter | .048in, 1.22mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 329531?
Additional datasheets, footprints and schematics for 329531 are listed on our Part Details page. You can also find images and similar parts to 329531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329531 fall under?
The 329531 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329531 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329531 you can contact the distributor directly for product support, shipping queries etc.
Is the 329531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329531 have stock available?
There is no stock from authorised distributors for 329531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329531 often in real-time on the comparison pages.
What if I can't find stock of 329531?
You can fill out our help required form which you can use to request a quote for 329531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.