Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.32 |
81
|
Buy Now | |
TE Store | US$0.59 |
15,051
|
Buy Now | |
Heilind Electronics | US$0.42 |
1,064
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
231
|
Buy Now | |
Rapid Electronics | US$0.48 |
220
|
Buy Now | |
Chip One Stop | US$0.62 |
220
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Boersig | US$0.28 |
-
|
Buy Now | |
Distrelec | US$0.37 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 27.69mm, 1.09in |
Stud Diameter | 3.51mm, .138in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32953 | Internal Number: 32953 | TE Connectivity | TE Store |
PG R 22-16 COMM 22-18 MIL 1/4 | Heilind Electronics |
Terminals RING TONGUE 22-16 MIL 1/4 | Rapid Electronics |
Terminal, Ring Tongue, 1/4In, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 1/4 | TE Connectivity 32953 | RS Americas |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 1/4 | Distrelec |
Where can I find additional details, specifications and documents for a 32953?
Additional datasheets, footprints and schematics for 32953 are listed on our Part Details page. You can also find images and similar parts to 32953 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32953 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32953 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32953 fall under?
The 32953 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32953 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32953 you can contact the distributor directly for product support, shipping queries etc.
Is the 32953 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32953 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 32953.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32953 often in real-time on the comparison pages.
What if I can't find stock of 32953?
You can fill out our help required form which you can use to request a quote for 32953 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.